Vishay Intertechnology, Inc. RES 10 OHM 13W 5% WW AXIAL CW01010R00JB123

Description
RES 10ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 10ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 13W 5% WW AXIAL - CW01010R00JB123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 13W 5% WW AXIAL
CW01010R00JB123
RES 10 OHM 13W 5% WW AXIAL CW01010R00JB123
RES 10ohm 13W 5% WW AXIAL

RES 10ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01010R00JB123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01010R00JB123-ND
Through Hole Resistors CW01010R00JB123-ND
10 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

10 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 10 5% B12 Vishay - 70P3747 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 10 5% B12 Vishay
70P3747
Cw-10-3 10 5% B12 Vishay 70P3747
CW-10-3 10 5% B12

CW-10-3 10 5% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01010R00JB123 CW01010R00JB123-ND 70P3747
Product Name RES 10 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 10 5% B12 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers