Vishay Intertechnology, Inc. RES 10.9K OHM 13W 10% WW AXIAL CW01010K90KE123

Description
RES 10.9Kohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 10.9Kohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.9K OHM 13W 10% WW AXIAL - CW01010K90KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.9K OHM 13W 10% WW AXIAL
CW01010K90KE123
RES 10.9K OHM 13W 10% WW AXIAL CW01010K90KE123
RES 10.9Kohm 13W 10% WW AXIAL

RES 10.9Kohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01010K90KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01010K90KE123-ND
Through Hole Resistors CW01010K90KE123-ND
10.9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

10.9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 10.9K 10% E12 E3 Vishay - 70P3743 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 10.9K 10% E12 E3 Vishay
70P3743
Cw-10-3 10.9K 10% E12 E3 Vishay 70P3743
CW-10-3 10.9K 10% e12 E3

CW-10-3 10.9K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01010K90KE123 CW01010K90KE123-ND 70P3743
Product Name RES 10.9K OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 10.9K 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10900 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details