Vishay Intertechnology, Inc. Res Wirewound 10.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01010K90KE12

Description
Res Wirewound 10.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 10.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01010K90KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01010K90KE12
Res Wirewound 10.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01010K90KE12
Res Wirewound 10.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 10.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01010K90KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01010K90KE12-ND
Through Hole Resistors CW01010K90KE12-ND
10.9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

10.9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01010K90KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01010K90KE12
Wirewound Resistors 3110-CW01010K90KE12
CW-10 10.9K 10% E12 e3

CW-10 10.9K 10% E12 e3

Supplier's Site Datasheet
Cw-10 10.9K 10% E12 E3 Vishay - 70P3742 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 10.9K 10% E12 E3 Vishay
70P3742
Cw-10 10.9K 10% E12 E3 Vishay 70P3742
CW-10 10.9K 10% e12 E3

CW-10 10.9K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW01010K90KE12 CW01010K90KE12-ND 3110-CW01010K90KE12 70P3742
Product Name Res Wirewound 10.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Wirewound Resistors Cw-10 10.9K 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details