Vishay Intertechnology, Inc. Res Wirewound 10.9K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01010K90JE73

Description
Res Wirewound 10.9K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 10.9K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10.9K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01010K90JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10.9K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01010K90JE73
Res Wirewound 10.9K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01010K90JE73
Res Wirewound 10.9K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 10.9K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW01010K90JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01010K90JE73
Wirewound Resistors 3110-CW01010K90JE73
CW-10 10.9K 5% E73 e3

CW-10 10.9K 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01010K90JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01010K90JE73-ND
Through Hole Resistors CW01010K90JE73-ND
10.9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

10.9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 10.9K 5% E73 E3 Vishay - 70P3740 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 10.9K 5% E73 E3 Vishay
70P3740
Cw-10 10.9K 5% E73 E3 Vishay 70P3740
CW-10 10.9K 5% E73 e3

CW-10 10.9K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW01010K90JE73 3110-CW01010K90JE73 CW01010K90JE73-ND 70P3740
Product Name Res Wirewound 10.9K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Through Hole Resistors Cw-10 10.9K 5% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers