10 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 10Kohm 5% 13W SILICONE WW
RES,Metal Alloy,10KOhms,5+/-% Tol,-30,30ppm-TC
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | CWE-10KTR-ND | CW01010K00JS73 | 3110-CW01010K00JS73 | 43C8545 |
| Product Name | Through Hole Resistors | RES 10K OHM 5% 13W SILICONE WW | Wirewound Resistors | Res,metal Alloy,10Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | MetalAlloy | ||
| Mounting / Packaging | Axial Leads; Axial | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |