Vishay Intertechnology, Inc. Through Hole Resistors CW01010K00JR69

Description
10 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
10 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01010K00JR69-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01010K00JR69-ND
Through Hole Resistors CW01010K00JR69-ND
10 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

10 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 10K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01010K00JR69 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01010K00JR69
Res Wirewound 10K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01010K00JR69
Res Wirewound 10K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 10K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CW01010K00JR69-ND CW01010K00JR69
Product Name Through Hole Resistors Res Wirewound 10K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details