Vishay Intertechnology, Inc. Through Hole Resistors CW01010K00JE733

Description
10 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
10 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01010K00JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01010K00JE733-ND
Through Hole Resistors CW01010K00JE733-ND
10 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

10 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 10K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01010K00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01010K00JE733
Res Wirewound 10K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01010K00JE733
Res Wirewound 10K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 10K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 10K 5% E73 E3 Vishay - 70P3733 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 10K 5% E73 E3 Vishay
70P3733
Cw-10-3 10K 5% E73 E3 Vishay 70P3733
CW-10-3 10K 5% E73 e3

CW-10-3 10K 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01010K00JE733-ND CW01010K00JE733 70P3733
Product Name Through Hole Resistors Res Wirewound 10K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10-3 10K 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details