Vishay Intertechnology, Inc. RES 10K OHM 13W 5% WW AXIAL CW01010K00JE123

Description
RES 10Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 13W 5% WW AXIAL - CW01010K00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 13W 5% WW AXIAL
CW01010K00JE123
RES 10K OHM 13W 5% WW AXIAL CW01010K00JE123
RES 10Kohm 13W 5% WW AXIAL

RES 10Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01010K00JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01010K00JE123-ND
Through Hole Resistors CW01010K00JE123-ND
10 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

10 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 10K 5% E12 E3 Vishay - 70P3731 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 10K 5% E12 E3 Vishay
70P3731
Cw-10-3 10K 5% E12 E3 Vishay 70P3731
CW-10-3 10K 5% e12 E3

CW-10-3 10K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01010K00JE123 CW01010K00JE123-ND 70P3731
Product Name RES 10K OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 10K 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661715 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details