Vishay Precision Group Wirewound Resistors CW01010K00JE12

Description
CW-10 10K 5% E12 e3
Request a Quote Datasheet
Description
CW-10 10K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01010K00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01010K00JE12
Wirewound Resistors 3110-CW01010K00JE12
CW-10 10K 5% E12 e3

CW-10 10K 5% E12 e3

Supplier's Site Datasheet
RES 10K OHM 13W 5% WW AXIAL - CW01010K00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 13W 5% WW AXIAL
CW01010K00JE12
RES 10K OHM 13W 5% WW AXIAL CW01010K00JE12
RES 10Kohm 13W 5% WW AXIAL

RES 10Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01010K00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01010K00JE12-ND
Through Hole Resistors CW01010K00JE12-ND
10 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

10 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 10Kohm, 10W, 5%; Resistance Vishay - 41K8947 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Kohm, 10W, 5%; Resistance Vishay
41K8947
Wirewound Resistor, 10Kohm, 10W, 5%; Resistance Vishay 41K8947
WIREWOUND RESISTOR, 10KOHM, 10W, 5%; Resistance:10kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 10KOHM, 10W, 5%; Resistance:10kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor - 16339249 - Radwell International
Willingboro, NJ, United States
Resistor
16339249
Resistor 16339249
WIREWOUND RESISTOR, 10KOHM, 10W, 5%; RESISTANCE:10KOHM; PRODUCT RANGE:CW SERIES; POWER RATING:10W; RESISTANCE TOLERANCE:¦ 5%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; NO. OF PINS:2PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, 10KOHM, 10W, 5%; RESISTANCE:10KOHM; PRODUCT RANGE:CW SERIES; POWER RATING:10W; RESISTANCE TOLERANCE:¦ 5%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; NO. OF PINS:2PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk - 70201332 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk
70201332
Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk 70201332
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW01010K00JE12 CW01010K00JE12 CW01010K00JE12-ND 41K8947 16339249 70201332
Product Name Wirewound Resistors RES 10K OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistor, 10Kohm, 10W, 5%; Resistance Vishay Resistor Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk
Category / Application Industrial General Use General Use
Standards and Certifications RoHS RoHS
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers