Vishay Intertechnology, Inc. RES 10K OHM 13W 3% WW AXIAL CW01010K00HB14

Description
RES 10Kohm 13W 3% WW AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 13W 3% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 13W 3% WW AXIAL - CW01010K00HB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 13W 3% WW AXIAL
CW01010K00HB14
RES 10K OHM 13W 3% WW AXIAL CW01010K00HB14
RES 10Kohm 13W 3% WW AXIAL

RES 10Kohm 13W 3% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01010K00HB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01010K00HB14-ND
Through Hole Resistors CW01010K00HB14-ND
10 kOhms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

10 kOhms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW01010K00HB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01010K00HB14
Through Hole Resistors CW01010K00HB14
RES 10K OHM 13W 3% AXIAL

RES 10K OHM 13W 3% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CW01010K00HB14 CW01010K00HB14-ND CW01010K00HB14
Product Name RES 10K OHM 13W 3% WW AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 10000 ohms
Tolerance 3 +/- % 3 +/- % 3 +/- %
Power Rating 13 watts 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers