Vishay Intertechnology, Inc. RES 100 OHM 13W 10% WW AXIAL CW010100R0KE123

Description
RES 100ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 100ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 13W 10% WW AXIAL - CW010100R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 13W 10% WW AXIAL
CW010100R0KE123
RES 100 OHM 13W 10% WW AXIAL CW010100R0KE123
RES 100ohm 13W 10% WW AXIAL

RES 100ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010100R0KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010100R0KE123-ND
Through Hole Resistors CW010100R0KE123-ND
100 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

100 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 100 10% E12 E3 Vishay - 70P3766 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 100 10% E12 E3 Vishay
70P3766
Cw-10-3 100 10% E12 E3 Vishay 70P3766
CW-10-3 100 10% e12 E3

CW-10-3 100 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010100R0KE123 CW010100R0KE123-ND 70P3766
Product Name RES 100 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 100 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details