Vishay Intertechnology, Inc. Res Wirewound 100 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010100R0JS733

Description
Res Wirewound 100 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 100 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010100R0JS733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010100R0JS733
Res Wirewound 100 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010100R0JS733
Res Wirewound 100 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 100 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010100R0JS733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010100R0JS733-ND
Through Hole Resistors CW010100R0JS733-ND
100 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

100 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res,metal Alloy,100Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay - 43C8560 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,100Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
43C8560
Res,metal Alloy,100Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay 43C8560
RES,Metal Alloy,100Ohms,5+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,100Ohms,5+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010100R0JS733 CW010100R0JS733-ND 43C8560
Product Name Res Wirewound 100 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Res,metal Alloy,100Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
Technology / Construction Wirewound Wirewound MetalAlloy
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details