Vishay Intertechnology, Inc. RES 100 OHM 13W 5% WW AXIAL CW010100R0JS67

Description
RES 100ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 100ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 13W 5% WW AXIAL - CW010100R0JS67 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 13W 5% WW AXIAL
CW010100R0JS67
RES 100 OHM 13W 5% WW AXIAL CW010100R0JS67
RES 100ohm 13W 5% WW AXIAL

RES 100ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010100R0JS67-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010100R0JS67-ND
Through Hole Resistors CW010100R0JS67-ND
100 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

100 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW010100R0JS67 CW010100R0JS67-ND
Product Name RES 100 OHM 13W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details