Vishay Intertechnology, Inc. Wirewound Resistors CW010100R0JE73

Description
CW-10 100 5% E73 e3
Request a Quote Datasheet
Description
CW-10 100 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010100R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010100R0JE73
Wirewound Resistors 3110-CW010100R0JE73
CW-10 100 5% E73 e3

CW-10 100 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CWE-100RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-100RTR-ND
Through Hole Resistors CWE-100RTR-ND
100 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

100 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CWE-100RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-100RCT-ND
Through Hole Resistors CWE-100RCT-ND
100 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

100 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 100 OHM 13W 5% WW AXIAL - CW010100R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 13W 5% WW AXIAL
CW010100R0JE73
RES 100 OHM 13W 5% WW AXIAL CW010100R0JE73
RES 100ohm 13W 5% WW AXIAL

RES 100ohm 13W 5% WW AXIAL

Supplier's Site
Resistor Wirewound, 100 Ohm, 10W, 5%, Full Reel; Resistance Vishay - 27K6480 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 100 Ohm, 10W, 5%, Full Reel; Resistance Vishay
27K6480
Resistor Wirewound, 100 Ohm, 10W, 5%, Full Reel; Resistance Vishay 27K6480
RESISTOR WIREWOUND, 100 OHM, 10W, 5%, FULL REEL; Resistance:100ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR WIREWOUND, 100 OHM, 10W, 5%, FULL REEL; Resistance:100ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010100R0JE73 CWE-100RTR-ND CW010100R0JE73 27K6480
Product Name Wirewound Resistors Through Hole Resistors RES 100 OHM 13W 5% WW AXIAL Resistor Wirewound, 100 Ohm, 10W, 5%, Full Reel; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details