Vishay Intertechnology, Inc. Through Hole Resistors CW010100R0JE123

Description
100 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
100 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010100R0JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010100R0JE123-ND
Through Hole Resistors CW010100R0JE123-ND
100 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

100 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 100 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010100R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010100R0JE123
Res Wirewound 100 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010100R0JE123
Res Wirewound 100 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 100 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 100 5% E12 E3 Vishay - 70P3762 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 100 5% E12 E3 Vishay
70P3762
Cw-10-3 100 5% E12 E3 Vishay 70P3762
CW-10-3 100 5% e12 E3

CW-10-3 100 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010100R0JE123-ND CW010100R0JE123 70P3762
Product Name Through Hole Resistors Res Wirewound 100 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10-3 100 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details