Vishay Precision Group Res Wirewound 820m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk CW007R8200JE12

Description
Res Wirewound 820m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 820m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 820m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk - CW007R8200JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 820m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
CW007R8200JE12
Res Wirewound 820m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk CW007R8200JE12
Res Wirewound 820m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 820m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 .82 5% E12 E3 Vishay - 70P1139 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 .82 5% E12 E3 Vishay
70P1139
Cw-7 .82 5% E12 E3 Vishay 70P1139
CW-7 .82 5% e12 E3

CW-7 .82 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW007R8200JE12 70P1139
Product Name Res Wirewound 820m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-7 .82 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123568 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details