Vishay Precision Group Res Wirewound 800m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole T/R CW007R8000KE73

Description
Res Wirewound 800m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 800m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 800m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole T/R - CW007R8000KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 800m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole T/R
CW007R8000KE73
Res Wirewound 800m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole T/R CW007R8000KE73
Res Wirewound 800m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 800m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW007R8000KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007R8000KE73
Wirewound Resistors 3110-CW007R8000KE73
CW-7 .8 10% E73 e3

CW-7 .8 10% E73 e3

Supplier's Site Datasheet
Cw-7 .8 10% E73 E3 Vishay - 70P1138 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 .8 10% E73 E3 Vishay
70P1138
Cw-7 .8 10% E73 E3 Vishay 70P1138
CW-7 .8 10% E73 e3

CW-7 .8 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW007R8000KE73 3110-CW007R8000KE73 70P1138
Product Name Res Wirewound 800m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 .8 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 8-1625999-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 75 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details