Vishay Precision Group Res Wirewound 800m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk CW007R8000JE12

Description
Res Wirewound 800m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 800m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 800m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk - CW007R8000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 800m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
CW007R8000JE12
Res Wirewound 800m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk CW007R8000JE12
Res Wirewound 800m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 800m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 .8 5% E12 E3 Vishay - 70P1135 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 .8 5% E12 E3 Vishay
70P1135
Cw-7 .8 5% E12 E3 Vishay 70P1135
CW-7 .8 5% e12 E3

CW-7 .8 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW007R8000JE12 70P1135
Product Name Res Wirewound 800m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-7 .8 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details