Vishay Precision Group Res Wirewound 710m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R CW007R7100JE73

Description
Res Wirewound 710m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 710m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 710m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R - CW007R7100JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 710m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
CW007R7100JE73
Res Wirewound 710m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R CW007R7100JE73
Res Wirewound 710m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 710m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 .71 5% E73 E3 Vishay - 70P1128 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 .71 5% E73 E3 Vishay
70P1128
Cw-7 .71 5% E73 E3 Vishay 70P1128
CW-7 .71 5% E73 e3

CW-7 .71 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW007R7100JE73 70P1128
Product Name Res Wirewound 710m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R Cw-7 .71 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details