Vishay Precision Group Res Wirewound 710m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk CW007R7100JE12

Description
Res Wirewound 710m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 710m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 710m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk - CW007R7100JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 710m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
CW007R7100JE12
Res Wirewound 710m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk CW007R7100JE12
Res Wirewound 710m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 710m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 .71 5% E12 E3 Vishay - 70P1127 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 .71 5% E12 E3 Vishay
70P1127
Cw-7 .71 5% E12 E3 Vishay 70P1127
CW-7 .71 5% e12 E3

CW-7 .71 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW007R7100JE12 70P1127
Product Name Res Wirewound 710m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-7 .71 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details