Vishay Precision Group Res Wirewound 619m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk CW007R6190JE12

Description
Res Wirewound 619m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 619m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 619m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk - CW007R6190JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 619m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
CW007R6190JE12
Res Wirewound 619m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk CW007R6190JE12
Res Wirewound 619m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 619m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 .619 5% E12 E3 Vishay - 70P1115 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 .619 5% E12 E3 Vishay
70P1115
Cw-7 .619 5% E12 E3 Vishay 70P1115
CW-7 .619 5% e12 E3

CW-7 .619 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW007R6190JE12 70P1115
Product Name Res Wirewound 619m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-7 .619 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Chassis Mount Resistors - 7-1625971-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers