Vishay Precision Group Res Wirewound 600m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R CW007R6000JE73

Description
Res Wirewound 600m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 600m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 600m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R - CW007R6000JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
CW007R6000JE73
Res Wirewound 600m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R CW007R6000JE73
Res Wirewound 600m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 600m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 .6 5% E73 E3 Vishay - 70P1112 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 .6 5% E73 E3 Vishay
70P1112
Cw-7 .6 5% E73 E3 Vishay 70P1112
CW-7 .6 5% E73 e3

CW-7 .6 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW007R6000JE73 70P1112
Product Name Res Wirewound 600m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R Cw-7 .6 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 2123532 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details