Vishay Precision Group Res Wirewound 560m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R CW007R5600JE73

Description
Res Wirewound 560m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 560m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 560m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R - CW007R5600JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 560m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
CW007R5600JE73
Res Wirewound 560m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R CW007R5600JE73
Res Wirewound 560m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 560m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 .56 5% E73 E3 Vishay - 70P1108 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 .56 5% E73 E3 Vishay
70P1108
Cw-7 .56 5% E73 E3 Vishay 70P1108
CW-7 .56 5% E73 e3

CW-7 .56 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW007R5600JE73 70P1108
Product Name Res Wirewound 560m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R Cw-7 .56 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1630012-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Through Hole Resistors - 2123558 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details