Vishay Precision Group Res Wirewound 560m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk CW007R5600JE12

Description
Res Wirewound 560m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 560m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 560m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk - CW007R5600JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 560m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
CW007R5600JE12
Res Wirewound 560m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk CW007R5600JE12
Res Wirewound 560m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 560m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 .56 5% E12 E3 Vishay - 70P1107 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 .56 5% E12 E3 Vishay
70P1107
Cw-7 .56 5% E12 E3 Vishay 70P1107
CW-7 .56 5% e12 E3

CW-7 .56 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW007R5600JE12 70P1107
Product Name Res Wirewound 560m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-7 .56 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details