Vishay Precision Group Res Wirewound 510m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R CW007R5100JE73

Description
Res Wirewound 510m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 510m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 510m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R - CW007R5100JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 510m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
CW007R5100JE73
Res Wirewound 510m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R CW007R5100JE73
Res Wirewound 510m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 510m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 .51 5% E73 E3 Vishay - 70P1100 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 .51 5% E73 E3 Vishay
70P1100
Cw-7 .51 5% E73 E3 Vishay 70P1100
CW-7 .51 5% E73 e3

CW-7 .51 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW007R5100JE73 70P1100
Product Name Res Wirewound 510m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R Cw-7 .51 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details