Vishay Precision Group Res Wirewound 500m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R CW007R5000JE73

Description
Res Wirewound 500m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 500m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R - CW007R5000JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
CW007R5000JE73
Res Wirewound 500m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R CW007R5000JE73
Res Wirewound 500m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 500m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 .5 5% E73 E3 Vishay - 70P1096 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 .5 5% E73 E3 Vishay
70P1096
Cw-7 .5 5% E73 E3 Vishay 70P1096
CW-7 .5 5% E73 e3

CW-7 .5 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW007R5000JE73 70P1096
Product Name Res Wirewound 500m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R Cw-7 .5 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details