Vishay Precision Group Res Wirewound 500m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk CW007R5000JE12

Description
Res Wirewound 500m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 500m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk - CW007R5000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
CW007R5000JE12
Res Wirewound 500m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk CW007R5000JE12
Res Wirewound 500m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 500m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 .5 5% E12 E3 Vishay - 70P1095 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 .5 5% E12 E3 Vishay
70P1095
Cw-7 .5 5% E12 E3 Vishay 70P1095
CW-7 .5 5% e12 E3

CW-7 .5 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW007R5000JE12 70P1095
Product Name Res Wirewound 500m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-7 .5 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129385-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers