Vishay Precision Group Wirewound Resistors CW007R4300KE73

Description
CW-7 .43 10% E73 e3
Request a Quote Datasheet
Description
CW-7 .43 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW007R4300KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007R4300KE73
Wirewound Resistors 3110-CW007R4300KE73
CW-7 .43 10% E73 e3

CW-7 .43 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 430m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole T/R - CW007R4300KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 430m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole T/R
CW007R4300KE73
Res Wirewound 430m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole T/R CW007R4300KE73
Res Wirewound 430m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 430m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 .43 10% E73 E3 Vishay - 70P1086 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 .43 10% E73 E3 Vishay
70P1086
Cw-7 .43 10% E73 E3 Vishay 70P1086
CW-7 .43 10% E73 e3

CW-7 .43 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW007R4300KE73 CW007R4300KE73 70P1086
Product Name Wirewound Resistors Res Wirewound 430m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole T/R Cw-7 .43 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.4300 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers