Vishay Precision Group Res Wirewound 330m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole Bulk CW007R3300KE12

Description
Res Wirewound 330m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 330m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 330m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole Bulk - CW007R3300KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
CW007R3300KE12
Res Wirewound 330m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole Bulk CW007R3300KE12
Res Wirewound 330m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 330m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW007R3300KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007R3300KE12
Wirewound Resistors 3110-CW007R3300KE12
CW-7 .33 10% E12 e3

CW-7 .33 10% E12 e3

Supplier's Site Datasheet
Cw-7 .33 10% E12 E3 Vishay - 70P1069 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 .33 10% E12 E3 Vishay
70P1069
Cw-7 .33 10% E12 E3 Vishay 70P1069
CW-7 .33 10% e12 E3

CW-7 .33 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW007R3300KE12 3110-CW007R3300KE12 70P1069
Product Name Res Wirewound 330m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 .33 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details