Vishay Precision Group Res Wirewound 330m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk CW007R3300JE12

Description
Res Wirewound 330m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 330m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 330m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk - CW007R3300JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
CW007R3300JE12
Res Wirewound 330m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk CW007R3300JE12
Res Wirewound 330m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 330m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 .33 5% E12 E3 Vishay - 70P1067 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 .33 5% E12 E3 Vishay
70P1067
Cw-7 .33 5% E12 E3 Vishay 70P1067
CW-7 .33 5% e12 E3

CW-7 .33 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW007R3300JE12 70P1067
Product Name Res Wirewound 330m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-7 .33 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details