Vishay Precision Group Res Wirewound 316m Ohm 3% 7W ¦90ppm/¦C AXL Thru-Hole Bulk CW007R3160HB12

Description
Res Wirewound 316m Ohm 3% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 316m Ohm 3% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 316m Ohm 3% 7W ¦90ppm/¦C AXL Thru-Hole Bulk - CW007R3160HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 316m Ohm 3% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
CW007R3160HB12
Res Wirewound 316m Ohm 3% 7W ¦90ppm/¦C AXL Thru-Hole Bulk CW007R3160HB12
Res Wirewound 316m Ohm 3% 7W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 316m Ohm 3% 7W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 .316 3% B12 Vishay - 28M5302 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 .316 3% B12 Vishay
28M5302
Cw-7 .316 3% B12 Vishay 28M5302
CW-7 .316 3% B12

CW-7 .316 3% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW007R3160HB12 28M5302
Product Name Res Wirewound 316m Ohm 3% 7W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-7 .316 3% B12 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers