Vishay Precision Group Res Wirewound 300m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole Bulk CW007R3000KE12

Description
Res Wirewound 300m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 300m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 300m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole Bulk - CW007R3000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
CW007R3000KE12
Res Wirewound 300m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole Bulk CW007R3000KE12
Res Wirewound 300m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 300m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW007R3000KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007R3000KE12
Wirewound Resistors 3110-CW007R3000KE12
CW-7 .3 10% E12 e3

CW-7 .3 10% E12 e3

Supplier's Site Datasheet
Cw-7 .3 10% E12 E3 Vishay - 70P1057 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 .3 10% E12 E3 Vishay
70P1057
Cw-7 .3 10% E12 E3 Vishay 70P1057
CW-7 .3 10% e12 E3

CW-7 .3 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW007R3000KE12 3110-CW007R3000KE12 70P1057
Product Name Res Wirewound 300m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 .3 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers