Vishay Precision Group Res Wirewound 270m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R CW007R2700JE73

Description
Res Wirewound 270m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 270m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 270m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R - CW007R2700JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 270m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
CW007R2700JE73
Res Wirewound 270m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R CW007R2700JE73
Res Wirewound 270m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 270m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 .27 5% E73 E3 Vishay - 70P1048 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 .27 5% E73 E3 Vishay
70P1048
Cw-7 .27 5% E73 E3 Vishay 70P1048
CW-7 .27 5% E73 e3

CW-7 .27 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW007R2700JE73 70P1048
Product Name Res Wirewound 270m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R Cw-7 .27 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers