Vishay Precision Group Res Wirewound 250m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R CW007R2500JE73

Description
Res Wirewound 250m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 250m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R - CW007R2500JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
CW007R2500JE73
Res Wirewound 250m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R CW007R2500JE73
Res Wirewound 250m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 250m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 .25 5% E73 E3 Vishay - 70P1044 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 .25 5% E73 E3 Vishay
70P1044
Cw-7 .25 5% E73 E3 Vishay 70P1044
CW-7 .25 5% E73 e3

CW-7 .25 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW007R2500JE73 70P1044
Product Name Res Wirewound 250m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R Cw-7 .25 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661594P - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Power Rating 14 watts
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details