Vishay Precision Group Res Wirewound 240m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R CW007R2400JE73

Description
Res Wirewound 240m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 240m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 240m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R - CW007R2400JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
CW007R2400JE73
Res Wirewound 240m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R CW007R2400JE73
Res Wirewound 240m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 240m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 .24 5% E73 E3 Vishay - 70P1040 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 .24 5% E73 E3 Vishay
70P1040
Cw-7 .24 5% E73 E3 Vishay 70P1040
CW-7 .24 5% E73 e3

CW-7 .24 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW007R2400JE73 70P1040
Product Name Res Wirewound 240m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R Cw-7 .24 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details