Vishay Precision Group Wirewound Resistors CW007R2300KE12

Description
CW-7 .23 10% E12 e3
Request a Quote Datasheet
Description
CW-7 .23 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW007R2300KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007R2300KE12
Wirewound Resistors 3110-CW007R2300KE12
CW-7 .23 10% E12 e3

CW-7 .23 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 230m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole Bulk - CW007R2300KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 230m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
CW007R2300KE12
Res Wirewound 230m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole Bulk CW007R2300KE12
Res Wirewound 230m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 230m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 .23 10% E12 E3 Vishay - 70P1037 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 .23 10% E12 E3 Vishay
70P1037
Cw-7 .23 10% E12 E3 Vishay 70P1037
CW-7 .23 10% e12 E3

CW-7 .23 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW007R2300KE12 CW007R2300KE12 70P1037
Product Name Wirewound Resistors Res Wirewound 230m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-7 .23 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.2300 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details