Vishay Precision Group Res Wirewound 180m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R CW007R1800JE73

Description
Res Wirewound 180m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 180m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 180m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R - CW007R1800JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 180m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
CW007R1800JE73
Res Wirewound 180m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R CW007R1800JE73
Res Wirewound 180m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 180m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 .18 5% E73 E3 Vishay - 70P1024 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 .18 5% E73 E3 Vishay
70P1024
Cw-7 .18 5% E73 E3 Vishay 70P1024
CW-7 .18 5% E73 e3

CW-7 .18 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW007R1800JE73 70P1024
Product Name Res Wirewound 180m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R Cw-7 .18 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details