Vishay Precision Group Wirewound Resistors CW007R1500KE73

Description
CW-7 .15 10% E73 e3
Request a Quote Datasheet
Description
CW-7 .15 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW007R1500KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007R1500KE73
Wirewound Resistors 3110-CW007R1500KE73
CW-7 .15 10% E73 e3

CW-7 .15 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 150m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole T/R - CW007R1500KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole T/R
CW007R1500KE73
Res Wirewound 150m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole T/R CW007R1500KE73
Res Wirewound 150m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 150m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 .15 10% E73 E3 Vishay - 70P1014 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 .15 10% E73 E3 Vishay
70P1014
Cw-7 .15 10% E73 E3 Vishay 70P1014
CW-7 .15 10% E73 e3

CW-7 .15 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW007R1500KE73 CW007R1500KE73 70P1014
Product Name Wirewound Resistors Res Wirewound 150m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole T/R Cw-7 .15 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.1500 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details