Vishay Precision Group Res Wirewound 140m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R CW007R1400JE73

Description
Res Wirewound 140m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 140m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 140m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R - CW007R1400JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 140m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
CW007R1400JE73
Res Wirewound 140m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R CW007R1400JE73
Res Wirewound 140m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 140m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 .14 5% E73 E3 Vishay - 70P1008 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 .14 5% E73 E3 Vishay
70P1008
Cw-7 .14 5% E73 E3 Vishay 70P1008
CW-7 .14 5% E73 e3

CW-7 .14 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW007R1400JE73 70P1008
Product Name Res Wirewound 140m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R Cw-7 .14 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details