Vishay Precision Group Res Wirewound 140m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk CW007R1400JE12

Description
Res Wirewound 140m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 140m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 140m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk - CW007R1400JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 140m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
CW007R1400JE12
Res Wirewound 140m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk CW007R1400JE12
Res Wirewound 140m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 140m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 .14 5% E12 E3 Vishay - 70P1007 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 .14 5% E12 E3 Vishay
70P1007
Cw-7 .14 5% E12 E3 Vishay 70P1007
CW-7 .14 5% e12 E3

CW-7 .14 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW007R1400JE12 70P1007
Product Name Res Wirewound 140m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-7 .14 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers