Vishay Precision Group Res Wirewound 125m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk CW007R1250JE12

Description
Res Wirewound 125m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 125m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 125m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk - CW007R1250JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 125m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
CW007R1250JE12
Res Wirewound 125m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk CW007R1250JE12
Res Wirewound 125m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 125m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 .125 5% E12 E3 Vishay - 70P0999 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 .125 5% E12 E3 Vishay
70P0999
Cw-7 .125 5% E12 E3 Vishay 70P0999
CW-7 .125 5% e12 E3

CW-7 .125 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW007R1250JE12 70P0999
Product Name Res Wirewound 125m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-7 .125 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details