Vishay Precision Group Res Wirewound 120m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole Bulk CW007R1200KE12

Description
Res Wirewound 120m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 120m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 120m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole Bulk - CW007R1200KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
CW007R1200KE12
Res Wirewound 120m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole Bulk CW007R1200KE12
Res Wirewound 120m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 120m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW007R1200KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007R1200KE12
Wirewound Resistors 3110-CW007R1200KE12
CW-7 .12 10% E12 e3

CW-7 .12 10% E12 e3

Supplier's Site Datasheet
Cw-7 .12 10% E12 E3 Vishay - 70P0997 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 .12 10% E12 E3 Vishay
70P0997
Cw-7 .12 10% E12 E3 Vishay 70P0997
CW-7 .12 10% e12 E3

CW-7 .12 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW007R1200KE12 3110-CW007R1200KE12 70P0997
Product Name Res Wirewound 120m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 .12 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details