Vishay Precision Group Res Wirewound 120m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R CW007R1200JE73

Description
Res Wirewound 120m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 120m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 120m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R - CW007R1200JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
CW007R1200JE73
Res Wirewound 120m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R CW007R1200JE73
Res Wirewound 120m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 120m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 .12 5% E73 E3 Vishay - 70P0996 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 .12 5% E73 E3 Vishay
70P0996
Cw-7 .12 5% E73 E3 Vishay 70P0996
CW-7 .12 5% E73 e3

CW-7 .12 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW007R1200JE73 70P0996
Product Name Res Wirewound 120m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R Cw-7 .12 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details