Vishay Precision Group Wirewound Resistors CW0079R090KE12

Description
CW-7 9.09 10% E12 e3
Request a Quote Datasheet
Description
CW-7 9.09 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0079R090KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0079R090KE12
Wirewound Resistors 3110-CW0079R090KE12
CW-7 9.09 10% E12 e3

CW-7 9.09 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 9.09 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0079R090KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.09 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0079R090KE12
Res Wirewound 9.09 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk CW0079R090KE12
Res Wirewound 9.09 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 9.09 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 9.09 10% E12 E3 Vishay - 70P2235 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 9.09 10% E12 E3 Vishay
70P2235
Cw-7 9.09 10% E12 E3 Vishay 70P2235
CW-7 9.09 10% e12 E3

CW-7 9.09 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0079R090KE12 CW0079R090KE12 70P2235
Product Name Wirewound Resistors Res Wirewound 9.09 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-7 9.09 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 9.09 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Through Hole Resistors - 2123596 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistor - 53-BPR58C10LJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Radial
Resistance Range 0.0100 ohms
Operating Temperature -40 to 200 C (-40 to 392 F)
View Details
4 suppliers