Vishay Precision Group Wirewound Resistors CW0079K100KE73

Description
CW-7 9.1K 10% E73 e3
Request a Quote Datasheet
Description
CW-7 9.1K 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0079K100KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0079K100KE73
Wirewound Resistors 3110-CW0079K100KE73
CW-7 9.1K 10% E73 e3

CW-7 9.1K 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 9.1K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW0079K100KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.1K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW0079K100KE73
Res Wirewound 9.1K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW0079K100KE73
Res Wirewound 9.1K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 9.1K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 9.1K 10% E73 E3 Vishay - 70P2228 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 9.1K 10% E73 E3 Vishay
70P2228
Cw-7 9.1K 10% E73 E3 Vishay 70P2228
CW-7 9.1K 10% E73 e3

CW-7 9.1K 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0079K100KE73 CW0079K100KE73 70P2228
Product Name Wirewound Resistors Res Wirewound 9.1K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 9.1K 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 9100 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers