Vishay Precision Group Res Wirewound 9K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW0079K000JE73

Description
Res Wirewound 9K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 9K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW0079K000JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW0079K000JE73
Res Wirewound 9K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW0079K000JE73
Res Wirewound 9K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 9K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0079K000JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0079K000JE73
Wirewound Resistors 3110-CW0079K000JE73
CW-7 9K 5% E73 e3

CW-7 9K 5% E73 e3

Supplier's Site Datasheet
Cw-7 9K 5% E73 E3 Vishay - 70P2222 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 9K 5% E73 E3 Vishay
70P2222
Cw-7 9K 5% E73 E3 Vishay 70P2222
CW-7 9K 5% E73 e3

CW-7 9K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0079K000JE73 3110-CW0079K000JE73 70P2222
Product Name Res Wirewound 9K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 9K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details