Vishay Precision Group Wirewound Resistors CW00795K20KE73

Description
CW-7 95.2K 10% E73 e3
Request a Quote Datasheet
Description
CW-7 95.2K 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00795K20KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00795K20KE73
Wirewound Resistors 3110-CW00795K20KE73
CW-7 95.2K 10% E73 e3

CW-7 95.2K 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 95.2K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00795K20KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 95.2K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00795K20KE73
Res Wirewound 95.2K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00795K20KE73
Res Wirewound 95.2K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 95.2K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 95.2K 10% E73 E3 Vishay - 70P2264 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 95.2K 10% E73 E3 Vishay
70P2264
Cw-7 95.2K 10% E73 E3 Vishay 70P2264
CW-7 95.2K 10% E73 e3

CW-7 95.2K 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00795K20KE73 CW00795K20KE73 70P2264
Product Name Wirewound Resistors Res Wirewound 95.2K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 95.2K 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 95200 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details