Vishay Precision Group Res Wirewound 91 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00791R00JE73

Description
Res Wirewound 91 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 91 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 91 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00791R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 91 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00791R00JE73
Res Wirewound 91 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00791R00JE73
Res Wirewound 91 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 91 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00791R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00791R00JE73
Wirewound Resistors 3110-CW00791R00JE73
CW-7 91 5% E73 e3

CW-7 91 5% E73 e3

Supplier's Site Datasheet
Cw-7 91 5% E73 E3 Vishay - 70P2254 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 91 5% E73 E3 Vishay
70P2254
Cw-7 91 5% E73 E3 Vishay 70P2254
CW-7 91 5% E73 e3

CW-7 91 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00791R00JE73 3110-CW00791R00JE73 70P2254
Product Name Res Wirewound 91 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 91 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details