Vishay Precision Group Wirewound Resistors CW007910R0JE12

Description
CW-7 910 5% E12 e3
Request a Quote Datasheet
Description
CW-7 910 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW007910R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007910R0JE12
Wirewound Resistors 3110-CW007910R0JE12
CW-7 910 5% E12 e3

CW-7 910 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 910 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW007910R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 910 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW007910R0JE12
Res Wirewound 910 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW007910R0JE12
Res Wirewound 910 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 910 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 910 5% E12 E3 Vishay - 70P2257 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 910 5% E12 E3 Vishay
70P2257
Cw-7 910 5% E12 E3 Vishay 70P2257
CW-7 910 5% e12 E3

CW-7 910 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW007910R0JE12 CW007910R0JE12 70P2257
Product Name Wirewound Resistors Res Wirewound 910 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-7 910 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 910 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details