Vishay Precision Group Res Wirewound 8 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R CW0078R000KE73

Description
Res Wirewound 8 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 8 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R - CW0078R000KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R
CW0078R000KE73
Res Wirewound 8 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R CW0078R000KE73
Res Wirewound 8 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 8 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0078R000KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0078R000KE73
Wirewound Resistors 3110-CW0078R000KE73
CW-7 8 10% E73 e3

CW-7 8 10% E73 e3

Supplier's Site Datasheet
Cw-7 8 10% E73 E3 Vishay - 70P2189 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 8 10% E73 E3 Vishay
70P2189
Cw-7 8 10% E73 E3 Vishay 70P2189
CW-7 8 10% E73 e3

CW-7 8 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0078R000KE73 3110-CW0078R000KE73 70P2189
Product Name Res Wirewound 8 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 8 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879455-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details